Texas Instruments CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HC4020M96G4

Description
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC4020M96G4 is a 14-stage binary counter in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm, designed for high-speed CMOS logic applications with a -55°C to 125°C operating temperature range. It operates from 2 V to 6 V, features buffered inputs and outputs, negative edge clocking, and a common reset. The device supports standard output fanout of 10 LSTTL loads and bus driver fanout of 15 LSTTL loads, and is fully static with high noise immunity. It includes a direct LSTTL input logic compatibility for 5 V operation and CMOS input compatibility with input current ≤ 1 µA.

Datasheet Summary
Powered by GS/AI

The CD74HC4020M96G4 is a 14-stage binary counter in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm, designed for high-speed CMOS logic applications with a -55°C to 125°C operating temperature range. It operates from 2 V to 6 V, features buffered inputs and outputs, negative edge clocking, and a common reset. The device supports standard output fanout of 10 LSTTL loads and bus driver fanout of 15 LSTTL loads, and is fully static with high noise immunity. It includes a direct LSTTL input logic compatibility for 5 V operation and CMOS input compatibility with input current ≤ 1 µA.

Suppliers

Company
Product
Description
Supplier Links
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HC4020M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter
CD74HC4020M96G4
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HC4020M96G4
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4020M96G4 - 1160266-CD74HC4020M96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4020M96G4
1160266-CD74HC4020M96G4
Logic - Logic - Counters, Dividers - CD74HC4020M96G4 1160266-CD74HC4020M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160266-CD74HC4020M9 6G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160266-CD74HC4020M96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Counters, Dividers - CD74HC4020M96G4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD74HC4020M96G4-ND
Counters, Dividers CD74HC4020M96G4-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - CD74HC4020M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4020M96G4
Logic - Counters, Dividers CD74HC4020M96G4
IC BINARY COUNTR 14BIT HS 16SOIC

IC BINARY COUNTR 14BIT HS 16SOIC

Supplier's Site Datasheet
Counters, Dividers - CD74HC4020M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4020M96G4
Counters, Dividers CD74HC4020M96G4
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4020M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4020M96G4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4020M96G4
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4020M96G4 1160266-CD74HC4020M96G4 CD74HC4020M96G4-ND CD74HC4020M96G4 CD74HC4020M96G4 CD74HC4020M96G4
Product Name CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter Logic - Logic - Counters, Dividers - CD74HC4020M96G4 Counters, Dividers Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC
Number of Stages (Bits) 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD74HCT393MT - Texas Instruments
Specs
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
Logic Family HCT
View Details
7 suppliers
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
CD54HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD54HCT393F3A - Texas Instruments
Specs
Supply Voltage 5.5
Package Type CDIP
Logic Family HCT
View Details
3 suppliers