Texas Instruments CD54HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter CD54HCT393F3A

Description
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter - CD54HCT393F3A - Texas Instruments
Dallas, TX, United States
CD54HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter
CD54HCT393F3A
CD54HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter CD54HCT393F3A
High Speed CMOS Logic Dual 4-Stage Binary Counter 14-CDIP -55 to 125

High Speed CMOS Logic Dual 4-Stage Binary Counter 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD54HCT393F3A - 240523-CD54HCT393F3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD54HCT393F3A
240523-CD54HCT393F3A
Logic - Logic - Counters, Dividers - CD54HCT393F3A 240523-CD54HCT393F3A
Manufacturer: Texas Instruments Win Source Part Number: 240523-CD54HCT393F3A Family Name: CD54HCT393 Alternative Parts (Cross-Reference): M54HCT393F1R; M74HCT393C1R; Introduction Date: September 01, 1997 ECCN: EAR99 Estimated EOL Date: 2033 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 240523-CD54HCT393F3A
Family Name: CD54HCT393
Alternative Parts (Cross-Reference): M54HCT393F1R; M74HCT393C1R;
Introduction Date: September 01, 1997
ECCN: EAR99
Estimated EOL Date: 2033
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Counters, Dividers - CD54HCT393F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD54HCT393F3A
Counters, Dividers CD54HCT393F3A
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-CDIP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number CD54HCT393F3A 240523-CD54HCT393F3A CD54HCT393F3A
Product Name CD54HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter Logic - Logic - Counters, Dividers - CD54HCT393F3A Counters, Dividers
Supply Voltage 5.5 4.5 V ~ 5.5 V
Package Type CDIP DIP; 14-CDIP (0.300\", 7.62mm)
Logic Family HCT
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN74HC163 4-Bit Synchronous Binary Counters - SN74HC163DR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
9 suppliers
CD4018B-MIL CMOS Presettable Divide-By-N Counter - CD4018BF3A - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers
SN54LS90 Decade Counter - 7603201CA - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 5.25
Package Type CDIP,CFP
View Details
4 suppliers
CD74HC192 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset - CD74HC192PWT - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
View Details
6 suppliers