High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-SOIC -55 to 125
Ring Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 10-Bit, Up Direction, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1028392-CD74HC4017MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC
IC DECADE COUNTR/DIVIDER 16SOIC
IC DECADE COUNTER 10BIT 16SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4017MT | CD74HC4017MT | 1028392-CD74HC4017MT | 296-32067-6-ND | CD74HC4017MT | CD74HC4017MT | CD74HC4017MT |
| Product Name | CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs | Logic - Logic - Counters, Dividers - CD74HC4017MT | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | BCD/Decade Counter | Ring | BCD/Decade Counter | ||||
| Supply Voltage | 3.3V; 5V; 6 | 2 V ~ 6 V | 2 V ~ 6 V | ||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC; SOIC16 | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | HC | CMOS | |||||
| Number of Stages (Bits) | 10 bits |