Texas Instruments CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs CD74HC4017MTE4

Description
High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017MTE4 - Texas Instruments
Dallas, TX, United States
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs
CD74HC4017MTE4
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs CD74HC4017MTE4
High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-SOIC -55 to 125

High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - CD74HC4017MTE4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
CD74HC4017MTE4-ND
Counters, Dividers CD74HC4017MTE4-ND
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4017MTE4 - 1028393-CD74HC4017MTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4017MTE4
1028393-CD74HC4017MTE4
Logic - Logic - Counters, Dividers - CD74HC4017MTE4 1028393-CD74HC4017MTE4
Manufacturer: Texas Instruments Win Source Part Number: 1028393-CD74HC4017MT E4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Counter, Decade Number of Elements: 1 Number of Bits per Element: 10 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Count Rate: 35MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028393-CD74HC4017MTE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Counter, Decade
Number of Elements: 1
Number of Bits per Element: 10
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4017MTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4017MTE4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4017MTE4
IC DECADE COUNTER 10BIT 16SOIC

IC DECADE COUNTER 10BIT 16SOIC

Supplier's Site
Counters, Dividers - CD74HC4017MTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4017MTE4
Counters, Dividers CD74HC4017MTE4
Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Counter IC Counter, Decade 1 Element 10 Bit Positive Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - CD74HC4017MTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4017MTE4
Logic - Counters, Dividers CD74HC4017MTE4
IC DECADE COUNTR/DIVIDER 16SOIC

IC DECADE COUNTR/DIVIDER 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4017MTE4 CD74HC4017MTE4-ND 1028393-CD74HC4017MTE4 CD74HC4017MTE4 CD74HC4017MTE4 CD74HC4017MTE4
Product Name CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC4017MTE4 Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SO,SOIC,TSSOP SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Number of Stages (Bits) 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD54HC163F3A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP
View Details
3 suppliers
SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BDR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BE - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
10 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPWE4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details