Texas Instruments SN74ACT7803 512 x 18 synchronous FIFO memory SN74ACT7803-40DL

Description
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7803 512 x 18 synchronous FIFO memory
SN74ACT7803-40DL
SN74ACT7803 512 x 18 synchronous FIFO memory SN74ACT7803-40DL
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70

512 x 18 synchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7803-40DL - 1253367-SN74ACT7803-40DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7803-40DL
1253367-SN74ACT7803-40DL
Logic - Logic - FIFOs Memory - SN74ACT7803-40DL 1253367-SN74ACT7803-40DL
Manufacturer: Texas Instruments Win Source Part Number: 1253367-SN74ACT7803- 40DL Series: 74ACT Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 25MHz Function: Synchronous Memory Size: 9K (512 x 18) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Part Status: Obsolete(EOL) Family Name: SN74ACT7803 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 56-SSOP Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): SN74ACT7803-40DLR; SN74ACT7803-25DLR; SN74ACT7803-25DL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253367-SN74ACT7803-40DL
Series: 74ACT
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 25MHz
Function: Synchronous
Memory Size: 9K (512 x 18)
Access Time: 20ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Part Status: Obsolete(EOL)
Family Name: SN74ACT7803
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 56-SSOP
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): SN74ACT7803-40DLR; SN74ACT7803-25DLR; SN74ACT7803-25DL;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 296-4452-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4452-5-ND
FIFOs Memory 296-4452-5-ND
Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7803-40DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7803-40DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7803-40DL
IC FIFO SYNC 512X18 20NS 56SSOP

IC FIFO SYNC 512X18 20NS 56SSOP

Supplier's Site
FIFOs Memory - SN74ACT7803-40DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7803-40DL
FIFOs Memory SN74ACT7803-40DL
Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7803-40DL 1253367-SN74ACT7803-40DL 296-4452-5-ND SN74ACT7803-40DL SN74ACT7803-40DL
Product Name SN74ACT7803 512 x 18 synchronous FIFO memory Logic - Logic - FIFOs Memory - SN74ACT7803-40DL FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Data Rate 25 MHz 25 MHz 25 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products