Texas Instruments CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters CD74HC390M96

Description
High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters - CD74HC390M96 - Texas Instruments
Dallas, TX, United States
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters
CD74HC390M96
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters CD74HC390M96
High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125

High Speed CMOS Logic Dual Decade Ripple Counters 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC390M96 - 1160253-CD74HC390M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC390M96
1160253-CD74HC390M96
Logic - Logic - Counters, Dividers - CD74HC390M96 1160253-CD74HC390M96
Manufacturer: Texas Instruments Win Source Part Number: 1160253-CD74HC390M96 Series: 74HC Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Counter, Decade Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 2 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Count Rate: 35MHz Family Name: CD74HC390 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): TC74HC390AFN(ELPM); TC74HC390AFN(ELF,M; TC74HC390AFN(F,M); Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160253-CD74HC390M96
Series: 74HC
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Counter, Decade
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 35MHz
Family Name: CD74HC390
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TC74HC390AFN(ELPM); TC74HC390AFN(ELF,M; TC74HC390AFN(F,M);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-14526-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14526-2-ND
Counters, Dividers 296-14526-2-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14526-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14526-1-ND
Counters, Dividers 296-14526-1-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14526-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14526-6-ND
Counters, Dividers 296-14526-6-ND
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC390M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC390M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC390M96
IC DECADE COUNTR DL 4BIT 16SOIC

IC DECADE COUNTR DL 4BIT 16SOIC

Supplier's Site
Counters, Dividers - CD74HC390M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC390M96
Counters, Dividers CD74HC390M96
Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - CD74HC390M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC390M96
Logic - Counters, Dividers CD74HC390M96
IC DUAL DECADE RPL COUNTR 16SOIC

IC DUAL DECADE RPL COUNTR 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC390M96 1160253-CD74HC390M96 296-14526-2-ND CD74HC390M96 CD74HC390M96 CD74HC390M96
Product Name CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters Logic - Logic - Counters, Dividers - CD74HC390M96 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Type BCD/Decade Counter BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SOIC SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BM96E4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
9 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMTE4 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
2 suppliers
CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HC163M - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
7 suppliers