High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125
Parity Generator 9-Bit 14-SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
Parity Generator 9-Bit 14-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | CD74HC280MT | 296-32065-2-ND | CD74HC280MT | CD74HC280MT | CD74HC280MT |
| Product Name | CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker | Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | Logic - Parity Generators and Checkers | Parity Generators and Checkers |
| Number of Bits | 2 | 9 | |||
| Supply Voltage | 3.3V; Other; 2 | Other | Other; 2 V ~ 6 V | ||
| Package Type | Other; PDIP,SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HC |