High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 079895-CD74HC280M96
Packaging: Reel - TR
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 5.2mA, 5.2mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): M74HC280RM13TR; TC74HC280AFN-ELP; SN74HC280D; CD74HC280M96;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Parity Generator 9-Bit 14-SOIC
Parity Generator 9-Bit 14-SOIC
Parity Generator 9-Bit 14-SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
Parity Generator 9-Bit 14-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | CD74HC280M96 | CD74HC280M96 | 296-14518-1-ND | CD74HC280M96 | CD74HC280M96 | CD74HC280M96 |
| Product Name | CD74HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker | Logic - Logic - Parity Generators and Checkers - CD74HC280M96 | Parity Generators and Checkers | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | Logic - Parity Generators and Checkers | Parity Generators and Checkers |
| Number of Bits | 2 | 9 | 9 | |||
| Supply Voltage | 3.3V; Other; 2 | Other | Other; 2 V ~ 6 V | |||
| Package Type | Other; PDIP,SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | HC |