Texas Instruments CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HC221PWR

Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWR - Texas Instruments
Dallas, TX, United States
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset
CD74HC221PWR
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HC221PWR
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-TSSOP -55 to 125

High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC221PWR - 012910-CD74HC221PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC221PWR
012910-CD74HC221PWR
Logic - Logic - Multivibrators - CD74HC221PWR 012910-CD74HC221PWR
Manufacturer: Texas Instruments Win Source Part Number: 012910-CD74HC221PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 18ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 012910-CD74HC221PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 18ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Multivibrators - 296-12796-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-12796-6-ND
Multivibrators 296-12796-6-ND
Monostable Multivibrator 18ns 16-TSSOP

Monostable Multivibrator 18ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-12796-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-12796-1-ND
Multivibrators 296-12796-1-ND
Monostable Multivibrator 18ns 16-TSSOP

Monostable Multivibrator 18ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-12796-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-12796-2-ND
Multivibrators 296-12796-2-ND
Monostable Multivibrator 18ns 16-TSSOP

Monostable Multivibrator 18ns 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC221PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC221PWR
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC221PWR
IC MULTIVIBRATOR 18NS 16TSSOP

IC MULTIVIBRATOR 18NS 16TSSOP

Supplier's Site
Multivibrators - CD74HC221PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC221PWR
Multivibrators CD74HC221PWR
Monostable Multivibrator 18 ns 16-TSSOP

Monostable Multivibrator 18 ns 16-TSSOP

Buy Now
Logic - Multivibrators - CD74HC221PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC221PWR
Logic - Multivibrators CD74HC221PWR
IC MULTIVIBRATOR 18NS 16TSSOP

IC MULTIVIBRATOR 18NS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC221PWR 012910-CD74HC221PWR 296-12796-6-ND CD74HC221PWR CD74HC221PWR CD74HC221PWR
Product Name CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset Logic - Logic - Multivibrators - CD74HC221PWR Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family HC
Propagation Delay 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9861601QEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.5
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
CD4098B CMOS Dual Monostable Multivibrator - CD4098BMT - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221MG4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
5 suppliers