Dual retriggerable monostable multivibrators 16-SOIC 0 to 70
Monostable Multivibrator, LS Series, 2-Func, TTL, PDSO16
Monostable Multivibrator 28ns 16-SOIC
Monostable Multivibrator 28ns 16-SOIC
Monostable Multivibrator 28ns 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 030181-SN74LS123DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Propagation Delay: 28ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC MULTIVIBRATOR 28NS 16SOIC
Monostable Multivibrator 28 ns 16-SOIC
IC MULTIVIBRATOR 28NS 16SOIC
IC MULTIVIBRATOR 28NS 16SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | SN74LS123DR | SN74LS123DR | 296-14881-2-ND | 030181-SN74LS123DR | SN74LS123DR | SN74LS123DR | SN74LS123DR | SN74LS123DR |
| Product Name | SN74LS123 Dual retriggerable monostable multivibrators | Multivibrators | Logic - Logic - Multivibrators - SN74LS123DR | Logic - Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | |
| Type | Retriggerable | Non-Retriggerable | ||||||
| Supply Voltage | 5V; 4.75 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | ||||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; SOIC16 | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | |
| Logic Family | LS | TTL |