Texas Instruments CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC165MT

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165MT - Texas Instruments
Dallas, TX, United States
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HC165MT
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC165MT
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-32058-1-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-32058-1-ND
Shift Registers 296-32058-1-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Shift Registers - 296-32058-2-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-32058-2-ND
Shift Registers 296-32058-2-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
 - CD74HC165MT - Rochester Electronics
Newburyport, MA, United States
Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Parallel In Serial Out, HC/UH Series, 8-Bit, Right Direction, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC165MT
Counter Shift Registers CD74HC165MT
Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Counter Shift Registers High Speed CMOS 8-Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC165MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC165MT
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC165MT
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site
Shift Registers - CD74HC165MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC165MT
Shift Registers CD74HC165MT
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Logic - Shift Registers - CD74HC165MT - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC165MT
Logic - Shift Registers CD74HC165MT
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC165MT 296-32058-1-ND CD74HC165MT CD74HC165MT CD74HC165MT CD74HC165MT CD74HC165MT
Product Name CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers Logic - Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out
Supply Voltage 2 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC16 SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family CMOS; HC CMOS
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PWRG4 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
CD4021B-MIL CMOS 8-Stage Static Shift Register - CD4021BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers
Shift Registers - CD4015BNS - Quarktwin Technology Ltd.
View Details
2 suppliers