Texas Instruments CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register CD74HC195PW

Description
High Speed CMOS Logic 4-Bit Parallel Access Register 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Parallel Access Register 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register - CD74HC195PW - Texas Instruments
Dallas, TX, United States
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register
CD74HC195PW
CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register CD74HC195PW
High Speed CMOS Logic 4-Bit Parallel Access Register 16-TSSOP -55 to 125

High Speed CMOS Logic 4-Bit Parallel Access Register 16-TSSOP -55 to 125

Buy Now Datasheet
Shift Registers - CD74HC195PW-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
CD74HC195PW-ND
Shift Registers CD74HC195PW-ND
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP

Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
CD74HC195PW
Counter Shift Registers CD74HC195PW
Counter Shift Registers High Speed CMOS 4-Bit Prl Access Reg

Counter Shift Registers High Speed CMOS 4-Bit Prl Access Reg

Buy Now Datasheet
Logic - Shift Registers - CD74HC195PW - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC195PW
Logic - Shift Registers CD74HC195PW
IC 4-BIT ACCESS REGISTER 16TSSOP

IC 4-BIT ACCESS REGISTER 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC195PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC195PW
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC195PW
IC 4-BIT ACCESS REGISTER 16TSSOP

IC 4-BIT ACCESS REGISTER 16TSSOP

Supplier's Site
Shift Registers - CD74HC195PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC195PW
Shift Registers CD74HC195PW
Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP

Shift Register, Bidirectional 1 Element 4 Bit 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC195PW CD74HC195PW-ND CD74HC195PW CD74HC195PW CD74HC195PW CD74HC195PW
Product Name CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register Shift Registers Counter Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Supply Voltage 2 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SO,SOIC,TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Propagation Delay 37 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH8T245RHLRG4 - 1131168-74AVCH8T245RHLRG4 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CD74HC595 8-Bit Shift Registers With 3-State Output Registers - CD74HC595DW - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,SSOP
View Details
8 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers