Texas Instruments Logic - Logic - Translators, Level Shifters - CD40109BE CD40109BE

Description
Manufacturer: Texas Instruments Win Source Part Number: 006151-CD40109BE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-PDIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 006151-CD40109BE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-PDIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - CD40109BE - 006151-CD40109BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - CD40109BE
006151-CD40109BE
Logic - Logic - Translators, Level Shifters - CD40109BE 006151-CD40109BE
Manufacturer: Texas Instruments Win Source Part Number: 006151-CD40109BE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 1 Voltage - VCCA: 3V to 18V Voltage - VCCB: 3V to 18V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-PDIP Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 006151-CD40109BE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 1
Voltage - VCCA: 3V to 18V
Voltage - VCCB: 3V to 18V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-PDIP
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 006151-CD40109BE
Product Name Logic - Logic - Translators, Level Shifters - CD40109BE
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
SN54HC595-SP 8-Bit Shift Registers With 3-State Output Registers - 5962-8681601VFA - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; CDIP,CFP
View Details
8-bit serial-in/parallel-out shift register - 74AHC164BQ-Q100X - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7.0
Features ESD Protection
View Details
5 suppliers