High Speed CMOS Logic 4-Bit Parallel Access Register 16-SOIC -55 to 125
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Counter Shift Registers Hi Sp CMOS 4B Para Access Reg
IC 4-BIT ACCESS REGISTER 16SOIC
Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
IC 4-BIT ACCESS REGISTER 16SOIC
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC195M96G4 | CD74HC195M96G4-ND | CD74HC195M96G4 | CD74HC195M96G4 | CD74HC195M96G4 | CD74HC195M96G4 |
| Product Name | CD74HC195 High Speed CMOS Logic 4-Bit Parallel Access Register | Shift Registers | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Supply Voltage | 2 | 2V ~ 6V | 2V ~ 6V | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | CMOS; HC | |||||
| Clock Frequency | 28 MHz | |||||
| Propagation Delay | 37 ns |