Texas Instruments CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs CD74HC4094MG4

Description
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC4094MG4 is an 8-stage shift register with storage latches and three-state bus driver outputs, designed for high-speed CMOS logic applications. It operates from 2 to 6 volts, supports direct LSTTL input compatibility, and has a wide operating temperature range of −55°C to 125°C. The device is housed in a 16-pin SOIC package with a body size of 9.90 mm × 3.90 mm. Data is shifted on positive clock transitions and latched when the strobe input is high, with outputs enabled by a high output-enable signal. The part supports cascading through separate serial outputs synchronous to both clock edges and offers significant power reduction compared to LSTTL. Its electrical characteristics include a maximum input leakage current of 1 μA and 15 LSTTL load fanout for bus driver outputs.

Datasheet Summary
Powered by GS/AI

The CD74HC4094MG4 is an 8-stage shift register with storage latches and three-state bus driver outputs, designed for high-speed CMOS logic applications. It operates from 2 to 6 volts, supports direct LSTTL input compatibility, and has a wide operating temperature range of −55°C to 125°C. The device is housed in a 16-pin SOIC package with a body size of 9.90 mm × 3.90 mm. Data is shifted on positive clock transitions and latched when the strobe input is high, with outputs enabled by a high output-enable signal. The part supports cascading through separate serial outputs synchronous to both clock edges and offers significant power reduction compared to LSTTL. Its electrical characteristics include a maximum input leakage current of 1 μA and 15 LSTTL load fanout for bus driver outputs.

Suppliers

Company
Product
Description
Supplier Links
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094MG4 - Texas Instruments
Dallas, TX, United States
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs
CD74HC4094MG4
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs CD74HC4094MG4
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125

High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Shift Registers
Product Number CD74HC4094MG4
Product Name CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; HC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS165A-SP Parallel-Load 8-Bit Shift Registers - 5962-7700601VFA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; LS
View Details
Integrated Circuits (ICs) - Logic - Shift Registers - 54LS395DMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD54HC597 High Speed CMOS Logic 8-Bit Shift Register with Input Storage - 5962-8681701EA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP
Logic Family CMOS; HC
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers