Texas Instruments SN54LS165A Parallel-Load 8-Bit Shift Registers 7700601FA

Description
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125
Request a Quote Datasheet
Description
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS165A Parallel-Load 8-Bit Shift Registers - 7700601FA - Texas Instruments
Dallas, TX, United States
SN54LS165A Parallel-Load 8-Bit Shift Registers
7700601FA
SN54LS165A Parallel-Load 8-Bit Shift Registers 7700601FA
Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125

Parallel-Load 8-Bit Shift Registers 16-CFP -55 to 125

Buy Now Datasheet
Shift Registers - 7700601FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
7700601FA
Shift Registers 7700601FA
Shift Shift Register 1 Element 8 Bit 16-CFP

Shift Shift Register 1 Element 8 Bit 16-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
7700601FA
Integrated Circuits (ICs) - Logic - Shift Registers 7700601FA
PARALLEL-LOAD 8-BIT SHIFT REGIST

PARALLEL-LOAD 8-BIT SHIFT REGIST

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers
Product Number 7700601FA 7700601FA 7700601FA
Product Name SN54LS165A Parallel-Load 8-Bit Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Supply Voltage 5V; 4.75 4.5V ~ 5.5V
Package Type Other; CDIP,CFP,LCCC Other; 16-CFlatpack
Logic Family TTL; LS
Clock Frequency 35 MHz
Propagation Delay 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 4015BDM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Logic - Logic - Translators, Level Shifters - CD4504BM96 - 104434-CD4504BM96 - Win Source Electronics
Specs
Output Characteristics Non-Inverted
Package Type SOIC; Other; 16-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162652ATPVCT - 1008069-74FCT162652ATPVCT - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Output Characteristics Push-Pull
Package Type SOP; SSOP; Other; 56-SSOP
View Details