Texas Instruments CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC165M

Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register - CD74HC165M - Texas Instruments
Dallas, TX, United States
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register
CD74HC165M
CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register CD74HC165M
High Speed CMOS Logic 8-Bit Parallel-In/Serial-O ut Shift Register 16-SOIC -55 to 125

High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register 16-SOIC -55 to 125

Buy Now Datasheet
Shift Registers - 296-12791-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-12791-5-ND
Shift Registers 296-12791-5-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74HC165M - 006847-CD74HC165M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74HC165M
006847-CD74HC165M
Logic - Logic - Shift Registers - CD74HC165M 006847-CD74HC165M
Manufacturer: Texas Instruments Win Source Part Number: 006847-CD74HC165M Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): 74HC165D; CD74HC165M96E4; CD74HC165MTG4; CD74HC165M; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 006847-CD74HC165M
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): 74HC165D; CD74HC165M96E4; CD74HC165MTG4; CD74HC165M;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking

Buy Now Datasheet
 - 6630102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V

Supplier's Site
 - 6630102P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Package Type = SOIC Logic Function = Shift Register Number of Stages = 8 Logic Family = HC Mounting Type = Surface Mount Operation Mode = Serial to Serial/Parallel Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 2 V Maximum Operating Supply Voltage = 6 V Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Counters and Shift Registers from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = HC
Mounting Type = Surface Mount
Operation Mode = Serial to Serial/Parallel
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
Logic - Shift Registers - CD74HC165M - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
CD74HC165M
Logic - Shift Registers CD74HC165M
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site Datasheet
Ic, 74Hc Cmos, Smd, 74Hc165, Soic16; Logic Family / Base Number Texas Instruments - 26AJ5518 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Hc Cmos, Smd, 74Hc165, Soic16; Logic Family / Base Number Texas Instruments
26AJ5518
Ic, 74Hc Cmos, Smd, 74Hc165, Soic16; Logic Family / Base Number Texas Instruments 26AJ5518
IC, 74HC CMOS, SMD, 74HC165, SOIC16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

IC, 74HC CMOS, SMD, 74HC165, SOIC16; Logic Family / Base Number:74HC165; Shift Register Function:Parallel to Serial; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Shift Registers - CD74HC165M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74HC165M
Shift Registers CD74HC165M
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD74HC165M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74HC165M
Integrated Circuits (ICs) - Logic - Shift Registers CD74HC165M
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site
Shift Registers - CD74HC165M - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
CD74HC165M
Shift Registers CD74HC165M
IC SHIFT REGISTER 8BIT HS 16SOIC

IC SHIFT REGISTER 8BIT HS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74HC165M 296-12791-5-ND 006847-CD74HC165M 6630102 CD74HC165M 26AJ5518 CD74HC165M CD74HC165M CD74HC165M
Product Name CD74HC165 High Speed CMOS Logic 8-Bit Parallel-In/Serial-Out Shift Register Shift Registers Logic - Logic - Shift Registers - CD74HC165M Logic - Shift Registers Ic, 74Hc Cmos, Smd, 74Hc165, Soic16; Logic Family / Base Number Texas Instruments Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out Serial In / Serial Out - Shift Right; Serial In / Parallel Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2 2V ~ 6V 2 V ~ 6 V 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V 2V ~ 6V 2V ~ 6V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Logic Family CMOS; HC HCMOS
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 54F323DMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094M96G3 - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BM96 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
CD74AC164 8-Bit Serial-In/Parallel-Out Shift Register - CD74AC164MG4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Package Type Other; PDIP,SOIC
View Details