Texas Instruments Integrated Circuits(ICs) CD4094BCWMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 240423-CD4094BCWMX Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Family Name: CD4094 Alternative Parts (Cross-Reference): CD4094BCWM; CD4094BCWM_NL; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 240423-CD4094BCWMX Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Family Name: CD4094 Alternative Parts (Cross-Reference): CD4094BCWM; CD4094BCWM_NL; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 240423-CD4094BCWMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
240423-CD4094BCWMX
Integrated Circuits(ICs) 240423-CD4094BCWMX
Manufacturer: Texas Instruments Win Source Part Number: 240423-CD4094BCWMX Category: Integrated Circuits(ICs) Family: Logic - Shift Registers Family Name: CD4094 Alternative Parts (Cross-Reference): CD4094BCWM; CD4094BCWM_NL; Introduction Date: January 28, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 240423-CD4094BCWMX
Category: Integrated Circuits(ICs)
Family: Logic - Shift Registers
Family Name: CD4094
Alternative Parts (Cross-Reference): CD4094BCWM; CD4094BCWM_NL;
Introduction Date: January 28, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 240423-CD4094BCWMX
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74F676PC - Lingto Electronic Limited
Specs
Register Type Parallel In / Serial Out
Number of Bits (Stages) 16
View Details
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
 - 4367638 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F3A - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers