Texas Instruments CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset CD74HC161E

Description
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset - CD74HC161E - Texas Instruments
Dallas, TX, United States
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset
CD74HC161E
CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset CD74HC161E
High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-PDIP -55 to 125

High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset 16-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC161E - 1160204-CD74HC161E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC161E
1160204-CD74HC161E
Logic - Logic - Counters, Dividers - CD74HC161E 1160204-CD74HC161E
Manufacturer: Texas Instruments Win Source Part Number: 1160204-CD74HC161E Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 2 V ~ 6 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 24MHZ Family Name: CD74HC161 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74HC161N; MM74HC161N; HD74HC161P; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160204-CD74HC161E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 24MHZ
Family Name: CD74HC161
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): 74HC161N; MM74HC161N; HD74HC161P;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-33032-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33032-5-ND
Counters, Dividers 296-33032-5-ND
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - CD74HC161E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC161E
Counters, Dividers CD74HC161E
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC161E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC161E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC161E
CD74HC161 HIGH SPEED CMOS LOGIC

CD74HC161 HIGH SPEED CMOS LOGIC

Supplier's Site
Logic - Counters, Dividers - CD74HC161E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC161E
Logic - Counters, Dividers CD74HC161E
IC SYNC BINARY COUNT 4BIT 16DIP

IC SYNC BINARY COUNT 4BIT 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC161E 1160204-CD74HC161E 296-33032-5-ND CD74HC161E CD74HC161E CD74HC161E
Product Name CD74HC161 High Speed CMOS Logic 4-Bit Binary Counter with Asynchronous Reset Logic - Logic - Counters, Dividers - CD74HC161E Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Counter Category Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2 V ~ 6 V
Package Type PDIP,SOIC DIP DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm)
Logic Family HC
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

SN74F161A Synchronous 4-Bit Binary Counter - SN74F161ADR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers
SN74ALS869 Synchronous 8-Bit Up/Down Binary Counters - SN74ALS869DWE4 - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
SN54LS169B Synchronous 4-Bit Up/Down Binary Counters - 80018022A - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers