Texas Instruments CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer CD74HC154M

Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154M - Texas Instruments
Dallas, TX, United States
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer
CD74HC154M
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer CD74HC154M
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-SOIC -55 to 125

High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer 24-SOIC -55 to 125

Buy Now Datasheet
 - 6630073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 2 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.4 x 7.52 x 2.35mm

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 2
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.4 x 7.52 x 2.35mm

Supplier's Site
 - 6630073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS Logic Family = HC Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-16 Number of Elements per Chip = 1 Number of Input Enables per Element = 2 Polarity = Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 24 Dimensions = 15.4 x 7.52 x 2.35mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 74HC Family of CMOS Logic ICs. The 74HC Family use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Logic Family = HC
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-16
Number of Elements per Chip = 1
Number of Input Enables per Element = 2
Polarity = Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 24
Dimensions = 15.4 x 7.52 x 2.35mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HC154M 6630073
Product Name CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 4 1
Output Lines 16 16
Supply Voltage 2
Package Type PDIP,SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

IC MUX/DEMUX 8X1 16SO - 815-CD4051BNSR - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.8V; 5V; 5V
Package Type SOIC; 16-SOIC (0.209, 5.30mm Width)
View Details
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
CD4555B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select - CD4555BMT - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details
2 suppliers
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details