Texas Instruments CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting CD74HCT238M

Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HCT238M - Texas Instruments
Dallas, TX, United States
CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting
CD74HCT238M
CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting CD74HCT238M
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-SOIC -55 to 125

High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1027918-CD74HCT238M
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1027918-CD74HCT238M
Win Source Part Number: 1027918-CD74HCT238M Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Decoder/Demultiplexe r Package: Tube Standard Package: 40 Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): SN74HCT138D; SN74HCT138DR; CD74HCT138M96; MC74HCT138ADG; MC74HCT138ADR2G; MM74HCT138MCD74HCT23 8M .; CD74HCT238M.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HCT238ME4-ND,CD7 4HCT238M-ND,CD74HCT2 38MG4,296-26024-5,CD 74HCT238MG4-ND,TEXTI SCD74HCT238M,2156-CD 74HCT238M,CD74HCT238 ME4 Base Product Number: 74HCT238

Win Source Part Number: 1027918-CD74HCT238M
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HCT
Type: Decoder/Demultiplexer
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): SN74HCT138D; SN74HCT138DR; CD74HCT138M96; MC74HCT138ADG; MC74HCT138ADR2G; MM74HCT138MCD74HCT238M .; CD74HCT238M.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74HCT238ME4-ND,CD74HCT238M-ND,CD74HCT238MG4,296-26024-5,CD74HCT238MG4-ND,TEXTISCD74HCT238M,2156-CD74HCT238M,CD74HCT238ME4
Base Product Number: 74HCT238

Buy Now Datasheet
 - 833765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 833765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits. High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS Logic Family = HCT Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-8 Number of Elements per Chip = 1 Number of Input Enables per Element = 3 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Decoders, Multiplexers, De-multiplexers and Analogue Switches from the 74HCT Family of CMOS Logic ICs. Inputs of the 74HCT family are 74LSTTL compatible, and the products use silicon gate CMOS technology to achieve operating speeds similar to the LSTTL family but with the low power consumption of standard CMOS integrated circuits.
High-Speed CMOS Logic. Operating Voltage 4.5 to 5.5 V. Compatibility: Input TTL, Output CMOS
Logic Family = HCT
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-8
Number of Elements per Chip = 1
Number of Input Enables per Element = 3
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
Ic, Decoder/demux, Smd, 74Hct238; Logic Family / Base Number Texas Instruments - 33AH3839 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Decoder/demux, Smd, 74Hct238; Logic Family / Base Number Texas Instruments
33AH3839
Ic, Decoder/demux, Smd, 74Hct238; Logic Family / Base Number Texas Instruments 33AH3839
IC, DECODER/DEMUX, SMD, 74HCT238; Logic Family / Base Number:74HCT238; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic ICRoHS Compliant: Yes

IC, DECODER/DEMUX, SMD, 74HCT238; Logic Family / Base Number:74HCT238; Logic Type:Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic ICRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74HCT238M 1027918-CD74HCT238M 833765P 33AH3839
Product Name CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Ic, Decoder/demux, Smd, 74Hct238; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer; Decoder/Demultiplexer Decoder
Input Lines 3 1
Output Lines 8 8 8; Other; 8Outputs
Supply Voltage 4.5 4.5V ~ 5.5V 5.5V
Package Type PDIP,SOIC,TSSOP SOIC SOIC SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

IC MUX/DEMUX TRIPLE 2X1 16TSSOP - 815-CD4053BPWR - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.8V; 5V; 5V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
CD74HC138 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC138EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
CD4514B-MIL CMOS 4-Bit Latch/4-to-16 Line Decoder with Output 'High' on Select - CD4514BF - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BNSRG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details