Texas Instruments CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting CD74HC238M96G4

Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC238M96G4 is a 3-to-8 line noninverting decoder/demultiplexer in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm. It operates from 2 V to 6 V with a typical propagation delay of 13 ns at 5 V and 15 pF load. The device supports a wide operating temperature range of -55°C to 125°C and features balanced propagation delays and low power consumption compared to LSTTL. It has three enable inputs for cascading and outputs that go high only when selected, with all others low. It is compatible with LSTTL input logic levels and has a fanout of 10 LSTTL loads.

Datasheet Summary
Powered by GS/AI

The CD74HC238M96G4 is a 3-to-8 line noninverting decoder/demultiplexer in a 16-pin SOIC package measuring 9.90 mm × 3.90 mm. It operates from 2 V to 6 V with a typical propagation delay of 13 ns at 5 V and 15 pF load. The device supports a wide operating temperature range of -55°C to 125°C and features balanced propagation delays and low power consumption compared to LSTTL. It has three enable inputs for cascading and outputs that go high only when selected, with all others low. It is compatible with LSTTL input logic levels and has a fanout of 10 LSTTL loads.

Suppliers

Company
Product
Description
Supplier Links
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238M96G4 - Texas Instruments
Dallas, TX, United States
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting
CD74HC238M96G4
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting CD74HC238M96G4
High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-SOIC -55 to 125

High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Decoders and Demultiplexers
Product Number CD74HC238M96G4
Product Name CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
Supply Voltage 2
Package Type PDIP,SO,SOIC,TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/30702BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD54HC4514 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer with Input Latches - 5962-9865501QJA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP
Logic Family HC
View Details
SN54S139 Dual 2-Line To 4-Line Decoders/Demultiplexers - 7700401FA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
SN74LVC139A-Q1 Automotive Catalog Dual 2-Line To 4-Line Decoder/Demultiplexer - CLVC139AQPWRG4Q1 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3.6V; 1.65
Package Type TSSOP
View Details
2 suppliers