Texas Instruments CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers CD4028BE

Description
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BE - Texas Instruments
Dallas, TX, United States
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers
CD4028BE
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers CD4028BE
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-PDIP -55 to 125

CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-PDIP -55 to 125

Buy Now Datasheet
Ic, Decoder/driver; Logic Family / Base Number Texas Instruments - 33AH3795 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Decoder/driver; Logic Family / Base Number Texas Instruments
33AH3795
Ic, Decoder/driver; Logic Family / Base Number Texas Instruments 33AH3795
IC, DECODER/DRIVER; Logic Family / Base Number:CD4028; Logic Type:BCD to Decimal Decoder; No. of Outputs:10Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; RoHS Compliant: Yes

IC, DECODER/DRIVER; Logic Family / Base Number:CD4028; Logic Type:BCD to Decimal Decoder; No. of Outputs:10Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD4028BE - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD4028BE
Signal Switches, Multiplexers, Decoders CD4028BE
IC DECODER 1 X 4:10 16DIP

IC DECODER 1 X 4:10 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4028BE 33AH3795 CD4028BE
Product Name CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers Ic, Decoder/driver; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders
Function Decoder Decoder Decoder
Input Lines 4 1
Output Lines 10 10; Other; 10Outputs
Supply Voltage 3V; 18 18V 3V ~ 18V
Package Type PDIP,SO,SOIC,TSSOP DIP; DIP DIP; 16-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

SN54F138 3-Line To 8-Line Decoders/Demultiplexers - SN54F138J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9758201QFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BEE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238PWR - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers