Texas Instruments CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123MT

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123MT - Texas Instruments
Dallas, TX, United States
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC123MT
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123MT
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-32053-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32053-1-ND
Multivibrators 296-32053-1-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-32053-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32053-6-ND
Multivibrators 296-32053-6-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-32053-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-32053-2-ND
Multivibrators 296-32053-2-ND
Monostable Multivibrator 25ns 16-SOIC

Monostable Multivibrator 25ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC123MT - 1028337-CD74HC123MT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC123MT
1028337-CD74HC123MT
Logic - Logic - Multivibrators - CD74HC123MT 1028337-CD74HC123MT
Manufacturer: Texas Instruments Win Source Part Number: 1028337-CD74HC123MT Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028337-CD74HC123MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - CD74HC123MT - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC123MT
Multivibrators CD74HC123MT
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Logic - Multivibrators - CD74HC123MT - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC123MT
Logic - Multivibrators CD74HC123MT
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC123MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC123MT
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC123MT
IC MULTIVIBRATOR 25NS 16SOIC

IC MULTIVIBRATOR 25NS 16SOIC

Supplier's Site
Multivibrators - CD74HC123MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC123MT
Multivibrators CD74HC123MT
Monostable Multivibrator 25 ns 16-SOIC

Monostable Multivibrator 25 ns 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC123MT 296-32053-1-ND 1028337-CD74HC123MT CD74HC123MT CD74HC123MT CD74HC123MT CD74HC123MT
Product Name CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HC123MT Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APW - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
6 suppliers
SN54121 Monostable Multivibrators With Schmitt-trigger Inputs - SN54121J - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP
Logic Family TTL; TTL
View Details
5 suppliers
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
6 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADBR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
5 suppliers