Texas Instruments CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) CD14538BPWRG4

Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BPWRG4 - Texas Instruments
Dallas, TX, United States
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation)
CD14538BPWRG4
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) CD14538BPWRG4
CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-TSSOP -55 to 125

CMOS Dual Precision Monostable Multivibrator (125 C Operation) 16-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD14538BPWRG4 - 1159485-CD14538BPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD14538BPWRG4
1159485-CD14538BPWRG4
Logic - Logic - Multivibrators - CD14538BPWRG4 1159485-CD14538BPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159485-CD14538BPWRG 4 Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 18 V Independent Circuits: 2 Propagation Delay: 100ns Family Name: CD14538 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MC14538BDTR2; MC14538BDTG; MC14538BDT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159485-CD14538BPWRG4
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Independent Circuits: 2
Propagation Delay: 100ns
Family Name: CD14538
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MC14538BDTR2; MC14538BDTG; MC14538BDT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - CD14538BPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
CD14538BPWRG4-ND
Multivibrators CD14538BPWRG4-ND
Monostable Multivibrator 100ns 16-TSSOP

Monostable Multivibrator 100ns 16-TSSOP

Buy Now Datasheet
Logic - Multivibrators - CD14538BPWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD14538BPWRG4
Logic - Multivibrators CD14538BPWRG4
IC MULTIVIBRATOR 100NS 16TSSOP

IC MULTIVIBRATOR 100NS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD14538BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD14538BPWRG4
Integrated Circuits (ICs) - Logic - Multivibrators CD14538BPWRG4
IC MULTIVIBRATOR 100NS 16TSSOP

IC MULTIVIBRATOR 100NS 16TSSOP

Supplier's Site
Multivibrators - CD14538BPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD14538BPWRG4
Multivibrators CD14538BPWRG4
Monostable Multivibrator 100 ns 16-TSSOP

Monostable Multivibrator 100 ns 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD14538BPWRG4 1159485-CD14538BPWRG4 CD14538BPWRG4-ND CD14538BPWRG4 CD14538BPWRG4 CD14538BPWRG4
Product Name CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) Logic - Logic - Multivibrators - CD14538BPWRG4 Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Supply Voltage 3V; 10 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Propagation Delay 300 ns
Operating Current 0.3000 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BM - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
7 suppliers
CD74HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT123M96 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
8 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123AD - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
7 suppliers