Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123APW

Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123APW - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123APW
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123APW
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257181-SN74LV123APW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257181-SN74LV123APW
Integrated Circuits (ICs) - Logic - Multivibrators 1257181-SN74LV123APW
Win Source Part Number: 1257181-SN74LV123APW Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LV Standard Package: 90 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13 ns Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-26535-5,SN74LV12 3APWE4,2156-SN74LV12 3APW,SN74LV123APW,SN 74LV123APWE4,TEXTISS N74LV123APW Base Product Number: 74LV123

Win Source Part Number: 1257181-SN74LV123APW
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LV
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13 ns
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-26535-5,SN74LV123APWE4,2156-SN74LV123APW,SN74LV123APW,SN74LV123APWE4,TEXTISSN74LV123APW
Base Product Number: 74LV123

Buy Now Datasheet
Multivibrators - 296-26535-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26535-5-ND
Multivibrators 296-26535-5-ND
Monostable Multivibrator 13ns 16-TSSOP

Monostable Multivibrator 13ns 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123APW
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123APW
IC MULTIVIBRATOR 13NS 16TSSOP

IC MULTIVIBRATOR 13NS 16TSSOP

Supplier's Site
Multivibrators - SN74LV123APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123APW
Multivibrators SN74LV123APW
Monostable Multivibrator 13 ns 16-TSSOP

Monostable Multivibrator 13 ns 16-TSSOP

Buy Now
Multivibrator, Dual, Smd, Tssop16; Logic Family / Base Number Texas Instruments - 26AJ9599 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Dual, Smd, Tssop16; Logic Family / Base Number Texas Instruments
26AJ9599
Multivibrator, Dual, Smd, Tssop16; Logic Family / Base Number Texas Instruments 26AJ9599
MULTIVIBRATOR, DUAL, SMD, TSSOP16; Logic Family / Base Number:74LV123; Multivibrator Type:Retriggerable Monostable; Output Current:12mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

MULTIVIBRATOR, DUAL, SMD, TSSOP16; Logic Family / Base Number:74LV123; Multivibrator Type:Retriggerable Monostable; Output Current:12mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123APW 1257181-SN74LV123APW 296-26535-5-ND SN74LV123APW SN74LV123APW 26AJ9599
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrator, Dual, Smd, Tssop16; Logic Family / Base Number Texas Instruments
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V 5.5V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; TSSOP
Logic Family LV-A
Propagation Delay 17 to 44 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123ANS - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Current 12 mA
View Details
2 suppliers
SN74221 Dual monostable multivibrators with Schmitt-trigger inputs - SN74221N - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO
Logic Family TTL; TTL
View Details
8 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123APWRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
5 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWG4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details