Texas Instruments Logic - Logic - Parity Generators and Checkers - DM74180N DM74180N

Description
Manufacturer: Texas Instruments Win Source Part Number: 252260-DM74180N Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 252260-DM74180N Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Parity Generators and Checkers - DM74180N - DM74180N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - DM74180N
DM74180N
Logic - Logic - Parity Generators and Checkers - DM74180N DM74180N
Manufacturer: Texas Instruments Win Source Part Number: 252260-DM74180N Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 252260-DM74180N
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - DM74180N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
DM74180N
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers DM74180N
PARITY GENERATOR/CHECKER, TTL/H/

PARITY GENERATOR/CHECKER, TTL/H/

Supplier's Site
Parity Generators and Checkers - DM74180N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
DM74180N
Parity Generators and Checkers DM74180N
Parity Generator 9 14-PDIP

Parity Generator 9 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number DM74180N DM74180N DM74180N
Product Name Logic - Logic - Parity Generators and Checkers - DM74180N Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers
Supply Voltage Other Other; 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Parity Generators and Checkers - QS74FCT521BTSO - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Parity Generators and Checkers - 74HC280D,652-ND - DigiKey
Specs
Number of Bits 9
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Logic - Parity Generators and Checkers - SN74ALS280DRG4 - Lingto Electronic Limited
Specs
Operating Current 2.6 to 24 mA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Look-Ahead Carry Generator - 54182/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details