Texas Instruments CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register CD74ACT164E

Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-PDIP -55 to 125
Request a Quote Datasheet
Description
8-Bit Serial-In/Parallel-O ut Shift Register 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD74ACT164E - Texas Instruments
Dallas, TX, United States
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register
CD74ACT164E
CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register CD74ACT164E
8-Bit Serial-In/Parallel-O ut Shift Register 14-PDIP -55 to 125

8-Bit Serial-In/Parallel-Out Shift Register 14-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Shift Registers - CD74ACT164E - 1160115-CD74ACT164E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - CD74ACT164E
1160115-CD74ACT164E
Logic - Logic - Shift Registers - CD74ACT164E 1160115-CD74ACT164E
Manufacturer: Texas Instruments Win Source Part Number: 1160115-CD74ACT164E Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160115-CD74ACT164E
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
 - 6629896P - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = ACT Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = ACT
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 6629896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS Package Type = PDIP Logic Function = Shift Register Number of Stages = 8 Logic Family = ACT Mounting Type = Through Hole Operation Mode = Serial to Parallel Number of Elements = 1 Pin Count = 14 Minimum Operating Supply Voltage = 4.5 V Maximum Operating Supply Voltage = 5.5 V

Advanced CMOS Logic. Operating Voltage: 4.5 to 5.5. Compatibility: Input TTL, Output CMOS
Package Type = PDIP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = ACT
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 14
Minimum Operating Supply Voltage = 4.5 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site
Shift Registers - 296-4265-5-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
296-4265-5-ND
Shift Registers 296-4265-5-ND
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now Datasheet
Shift Registers - CD74ACT164E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD74ACT164E
Shift Registers CD74ACT164E
Shift Shift Register 1 Element 8 Bit 14-PDIP

Shift Shift Register 1 Element 8 Bit 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Shift Registers - CD74ACT164E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD74ACT164E
Integrated Circuits (ICs) - Logic - Shift Registers CD74ACT164E
IC 8-BIT SHIFT REGISTER 14-DIP

IC 8-BIT SHIFT REGISTER 14-DIP

Supplier's Site
Sheung Wan, Hong Kong
Counter Shift Registers
CD74ACT164E
Counter Shift Registers CD74ACT164E
Counter Shift Registers 8-Bit Srl-In Prl-Out

Counter Shift Registers 8-Bit Srl-In Prl-Out

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number CD74ACT164E 1160115-CD74ACT164E 6629896P 296-4265-5-ND CD74ACT164E CD74ACT164E CD74ACT164E
Product Name CD74ACT164 8-Bit Serial-In/Parallel-Out Shift Register Logic - Logic - Shift Registers - CD74ACT164E Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Counter Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Supply Voltage 5V; 4.5 5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Package Type Other; PDIP,SOIC PDIP DIP; PDIP; Other; "14-DIP (0.300"", 7.62mm)" DIP; Other; 14-DIP (0.300\", 7.62mm)
Logic Family TTL; CMOS; ACT Advanced CMOS
Clock Frequency 90 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 54166DM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
Shift Registers - 54LS194AFMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
2 suppliers
CD4014B CMOS 8-Stage Static Shift Register - CD4014BMT - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers