The CD4043BNSRE4 is a CMOS Quad NOR R/S Latch with 3-State Outputs, designed for use in various digital applications. It is available in a 16-lead small-outline package and operates over a temperature range of -55°C to 125°C. This device features four independent NOR latches, which can be used for data storage and control in digital circuits. The latches provide three-state outputs, allowing for flexible interfacing with other components in a system. The product is RoHS compliant, ensuring it meets environmental standards. Its specifications make it suitable for applications requiring reliable data retention and control in harsh environments.
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SO -55 to 125
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
IC NOR R/S LATCH 3ST QUAD 16SO
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
IC NOR R/S LATCH 3ST QUAD 16SO
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | CD4043BNSRE4 | CD4043BNSRE4-ND | CD4043BNSRE4 | CD4043BNSRE4 | CD4043BNSRE4 |
| Product Name | CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | |
| Operating Current | 0.0600 mA | ||||
| Propagation Delay | 140 ns | 50 ns | 50 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |