Texas Instruments 74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs 74ACT11373NT

Description
Octal Transparent D-Type Latches With 3-State Outputs 24-PDIP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 24-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373NT - Texas Instruments
Dallas, TX, United States
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs
74ACT11373NT
74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs 74ACT11373NT
Octal Transparent D-Type Latches With 3-State Outputs 24-PDIP -40 to 85

Octal Transparent D-Type Latches With 3-State Outputs 24-PDIP -40 to 85

Buy Now Datasheet
Latches - 296-32806-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74ACT11373NT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74ACT11373NT
Integrated Circuits (ICs) - Logic - Latches 74ACT11373NT
IC D-TYPE TRANSP SGL 8:8 24DIP

IC D-TYPE TRANSP SGL 8:8 24DIP

Supplier's Site
Latches - 74ACT11373NT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 24-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74ACT11373NT 296-32806-5-ND 74ACT11373NT 74ACT11373NT
Product Name 74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V
Operating Current 0.0800 mA
Propagation Delay 11.8 ns 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
5 suppliers
Latches - 9022DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54HCT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8686701VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
SN54ABT841 10-Bit Bus-Interface D-type Latches With 3-State Outputs - 5962-9676901QLA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details