Texas Instruments CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs CD74AC374ME4

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs - CD74AC374ME4 - Texas Instruments
Dallas, TX, United States
CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs
CD74AC374ME4
CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs CD74AC374ME4
Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Supplier's Site Datasheet
Logic - Flip Flops - CD74AC374ME4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC374ME4
Logic - Flip Flops CD74AC374ME4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC374ME4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC374ME4
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC374ME4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - CD74AC374ME4-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Supplier's Site Datasheet
Flip Flops - CD74AC374ME4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC374ME4
Flip Flops CD74AC374ME4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Supplier's Site

Technical Specifications

  Texas Instruments Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited DigiKey Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC374ME4 CD74AC374ME4 CD74AC374ME4 CD74AC374ME4-ND CD74AC374ME4
Product Name CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 123 ns 10.8 ns
fMAX 100 MHz 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54AC109 Dual Positive-Edge Triggered J-K Flip-Flops with Set and Reset - CD54AC109F3A - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Package Type CDIP
View Details
3 suppliers
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001DA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
5 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374TPVCTG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details