Texas Instruments CD74AC280 9-Bit Odd/Even Parity Generator/Checker CD74AC280M96G4

Description
9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125
Request a Quote Datasheet
Description
9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280M96G4 - Texas Instruments
Dallas, TX, United States
CD74AC280 9-Bit Odd/Even Parity Generator/Checker
CD74AC280M96G4
CD74AC280 9-Bit Odd/Even Parity Generator/Checker CD74AC280M96G4
9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125

9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125

Buy Now Datasheet
Parity Generators and Checkers - CD74AC280M96G4-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
CD74AC280M96G4-ND
Parity Generators and Checkers CD74AC280M96G4-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - CD74AC280M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CD74AC280M96G4
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers CD74AC280M96G4
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site
Logic - Parity Generators and Checkers - CD74AC280M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
CD74AC280M96G4
Logic - Parity Generators and Checkers CD74AC280M96G4
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site Datasheet
Parity Generators and Checkers - CD74AC280M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
CD74AC280M96G4
Parity Generators and Checkers CD74AC280M96G4
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number CD74AC280M96G4 CD74AC280M96G4-ND CD74AC280M96G4 CD74AC280M96G4 CD74AC280M96G4
Product Name CD74AC280 9-Bit Odd/Even Parity Generator/Checker Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 2 9
Supply Voltage 1.5V; 5V; Other; 5.5 Other Other; 1.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family AC
Unlock Full Specs
to access all available technical data

Similar Products

Parity Generators and Checkers - SN74ALS280DG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Package Type SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280E - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
SN74LS280 9-bit odd/even parity generators / checkers - SN74LS280D - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - SNJ54LS280J - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers