The CD4516BNSR is a CMOS presettable binary up/down counter in a 16-pin small-outline package (NS), operating over a temperature range of -55 to 125°C. It is supplied in tape and reel packaging with a reel diameter of 330.0 mm, tape width of 16.0 mm, and pitch of 2.5 mm. The device is RoHS compliant with NIPDAU lead finish and has a level-1 MSL rated for peak reflow at 260°C.
CMOS Presettable Binary Up/Down Counter 16-SO -55 to 125
Win Source Part Number: 1371204-CD4516BNSR
Category: Integrated Circuits (ICs) - Logic - Counters, Dividers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 4000B
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Base Product Number: CD4516
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3 V ~ 18 V
Logic Type: Binary Counter
Reset: Asynchronous
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Trigger Type: Positive Edge
Timing: Synchronous
Count Rate: 11 MHz
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
IC BINARY COUNTER 4-BIT 16SO
IC COUNTER BIN UP/DWN CMOS 16SO
IC COUNTER BIN UP/DWN CMOS 16SO
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4516BNSR | 1371204-CD4516BNSR | 296-29362-6-ND | CD4516BNSR | CD4516BNSR | CD4516BNSR | CD4516BNSR |
| Product Name | CD4516B CMOS Presettable Binary Up/Down Counter | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Features | Presettable | ||||||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | ||||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | 3 V ~ 18 V | |||
| Package Type | PDIP,SO,TSSOP | SOIC | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC | SOIC; 16-SOIC (0.209", 5.30mm Width) | |
| Logic Family | CD4000 |