Texas Instruments SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221APWT

Description
DUAL MONOSTABLE MULTIVIBRATORS 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
DUAL MONOSTABLE MULTIVIBRATORS 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221APWT - Texas Instruments
Dallas, TX, United States
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS
SN74LV221APWT
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS SN74LV221APWT
DUAL MONOSTABLE MULTIVIBRATORS 16-TSSOP -40 to 85

DUAL MONOSTABLE MULTIVIBRATORS 16-TSSOP -40 to 85

Buy Now Datasheet
Multivibrators - 296-28630-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-28630-2-ND
Multivibrators 296-28630-2-ND
Monostable Multivibrator 13.2ns 16-TSSOP

Monostable Multivibrator 13.2ns 16-TSSOP

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74LV221APWT - 1255206-SN74LV221APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74LV221APWT
1255206-SN74LV221APWT
Logic - Logic - Multivibrators - SN74LV221APWT 1255206-SN74LV221APWT
Manufacturer: Texas Instruments Win Source Part Number: 1255206-SN74LV221APW T Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Independent Circuits: 2 Propagation Delay: 13.2ns Family Name: SN74LV221 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): HD74LV221ATELL; HD74LV221AT; SN74LV221AN; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255206-SN74LV221APWT
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Independent Circuits: 2
Propagation Delay: 13.2ns
Family Name: SN74LV221
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): HD74LV221ATELL; HD74LV221AT; SN74LV221AN;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - SN74LV221APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV221APWT
Multivibrators SN74LV221APWT
Monostable Multivibrator 13.2 ns 16-TSSOP

Monostable Multivibrator 13.2 ns 16-TSSOP

Buy Now
Logic - Multivibrators - SN74LV221APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV221APWT
Logic - Multivibrators SN74LV221APWT
IC MULTIVIBRATOR 13.2NS 16TSSOP

IC MULTIVIBRATOR 13.2NS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV221APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV221APWT
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV221APWT
IC MULTIVIBRATOR 13.2NS 16TSSOP

IC MULTIVIBRATOR 13.2NS 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV221APWT 296-28630-2-ND 1255206-SN74LV221APWT SN74LV221APWT SN74LV221APWT SN74LV221APWT
Product Name SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS Multivibrators Logic - Logic - Multivibrators - SN74LV221APWT Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family LV-A
Propagation Delay 17 to 44 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123AN - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
6 suppliers
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - 76042012A - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123DRG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
7 suppliers
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details