Texas Instruments CDC329A 1-To-6 Clock Driver With Selectable Polarity CDC329AD

Description
1-To-6 Clock Driver With Selectable Polarity 16-SOIC
Request a Quote Datasheet
Description
1-To-6 Clock Driver With Selectable Polarity 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329AD - Texas Instruments
Dallas, TX, United States
CDC329A 1-To-6 Clock Driver With Selectable Polarity
CDC329AD
CDC329A 1-To-6 Clock Driver With Selectable Polarity CDC329AD
1-To-6 Clock Driver With Selectable Polarity 16-SOIC

1-To-6 Clock Driver With Selectable Polarity 16-SOIC

Buy Now Datasheet
Clock Buffers, Drivers - 296-6696-5-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
296-6696-5-ND
Clock Buffers, Drivers 296-6696-5-ND
"Clock Fanout Buffer (Distribution) IC 1:6 80MHz 16-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:6 80MHz 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC329AD
012977-CDC329AD
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC329AD 012977-CDC329AD
Manufacturer: Texas Instruments Win Source Part Number: 012977-CDC329AD Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 80MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 012977-CDC329AD
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 80MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - CDC329AD - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
CDC329AD
Clock/Timing - Clock Buffers, Drivers CDC329AD
IC CLK BUFFER 1:6 80MHZ 16SOIC

IC CLK BUFFER 1:6 80MHZ 16SOIC

Supplier's Site Datasheet
Ic, Clock Driver, 1-8, Smd, Soic16; Clock Ic Type Texas Instruments - 26AJ5388 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Clock Driver, 1-8, Smd, Soic16; Clock Ic Type Texas Instruments
26AJ5388
Ic, Clock Driver, 1-8, Smd, Soic16; Clock Ic Type Texas Instruments 26AJ5388
IC, CLOCK DRIVER, 1-8, SMD, SOIC16; Clock IC Type:Clock Driver; Frequency:80MHz; No. of Outputs:6Outputs; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

IC, CLOCK DRIVER, 1-8, SMD, SOIC16; Clock IC Type:Clock Driver; Frequency:80MHz; No. of Outputs:6Outputs; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number CDC329AD 296-6696-5-ND 012977-CDC329AD CDC329AD 26AJ5388
Product Name CDC329A 1-To-6 Clock Driver With Selectable Polarity Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC329AD Clock/Timing - Clock Buffers, Drivers Ic, Clock Driver, 1-8, Smd, Soic16; Clock Ic Type Texas Instruments
Device Type CMOS; Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Clock Driver; Real Time Clock; Clock Driver; Clock Generator
Bus Interface CMOS CMOS CMOS; CMOS
Package Type SOIC Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Surface Mount; 16-SOIC Surface Mount; Surface Mount SOIC
Frequency 80 MHz 80 MHz 80 MHz 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers
CDCE706 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE706PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 3.3 volts
Frequency 300 MHz
View Details
5 suppliers
CDCE913-Q1 Automotive Catalog Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913QPWRQ1 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
8 suppliers
CDC2510C 3.3-V Phase-Lock Loop Clock Driver - CDC2510CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
5 suppliers