Texas Instruments SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters SN74ALS191AN

Description
4-Bit Synchronous Up/Down Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Binary Counters 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters - SN74ALS191AN - Texas Instruments
Dallas, TX, United States
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters
SN74ALS191AN
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters SN74ALS191AN
4-Bit Synchronous Up/Down Binary Counters 16-PDIP 0 to 70

4-Bit Synchronous Up/Down Binary Counters 16-PDIP 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-5034-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-5034-5-ND
Counters, Dividers 296-5034-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
 - SN74ALS191AN - Rochester Electronics
Newburyport, MA, United States
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters

SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74ALS191AN - 1099329-SN74ALS191AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS191AN
1099329-SN74ALS191AN
Logic - Logic - Counters, Dividers - SN74ALS191AN 1099329-SN74ALS191AN
Manufacturer: Texas Instruments Win Source Part Number: 1099329-SN74ALS191AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 30MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 1099329-SN74ALS191AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 30MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Counters, Dividers - SN74ALS191AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS191AN
Counters, Dividers SN74ALS191AN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS191AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS191AN
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS191AN
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS191AN 296-5034-5-ND SN74ALS191AN 1099329-SN74ALS191AN SN74ALS191AN SN74ALS191AN
Product Name SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters Counters, Dividers Logic - Logic - Counters, Dividers - SN74ALS191AN Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP16 DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 5490FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 14-CFlatPack
Clock Frequency 32 MHz
View Details
SN54AS869 Synchronous 8-Bit Up/Down Counters - SN54AS869JT - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
3 suppliers
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BPWE4 - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
5 suppliers
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - SN54LS193J - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers