Texas Instruments CD54HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output CD54HC373F3A

Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Output 20-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Transparent Latches with 3-State Output 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output - CD54HC373F3A - Texas Instruments
Dallas, TX, United States
CD54HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output
CD54HC373F3A
CD54HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output CD54HC373F3A
High Speed CMOS Logic Octal Transparent Latches with 3-State Output 20-CDIP -55 to 125

High Speed CMOS Logic Octal Transparent Latches with 3-State Output 20-CDIP -55 to 125

Buy Now Datasheet
Latches - CD54HC373F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD54HC373F3A
Integrated Circuits (ICs) - Logic - Latches CD54HC373F3A
IC D-TYPE TRANSP SGL 8:8 20CDIP

IC D-TYPE TRANSP SGL 8:8 20CDIP

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches
Product Number CD54HC373F3A CD54HC373F3A CD54HC373F3A
Product Name CD54HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Output Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
Propagation Delay 32 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
SN54LVTH373 3.3-V ABT Octal Transparent D-type Latches With 3-State Outputs - 5962-9950901QRA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.6V
View Details
CY74FCT162841T 20-Bit Bus Interface D-Type Latches with 3-State Outputs - 74FCT162841CTPACT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
4 suppliers