The CD74HC4094PWT is an 8-stage serial shift register designed for high-speed operation in digital circuits. It features buffered inputs and provides two separate serial outputs for cascading multiple devices, allowing for flexible system design. The device operates within a wide temperature range of -55°C to 125°C and supports a supply voltage range of 2V to 6V for HC types, ensuring compatibility with various logic levels. The shift register includes a storage latch for each stage, enabling data to be strobbed from the serial input to parallel buffered outputs. The outputs are three-state, allowing for direct connection to common bus lines. The device is sensitive to electrostatic discharge, necessitating proper handling procedures. This part is suitable for applications requiring reliable data storage and transfer in compact form factors.
High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs 16-TSSOP -55 to 125
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Shift Shift Register 1 Element 8 Bit 16-TSSOP
Shift Shift Register 1 Element 8 Bit 16-TSSOP
IC 8STG BUS REG TRI-ST 16-TSSOP
IC 8STG BUS REG TRI-ST 16-TSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | CD74HC4094PWT | CD74HC4094PWT | CD74HC4094PWT-ND | CD74HC4094PWT | CD74HC4094PWT | CD74HC4094PWT |
| Product Name | CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs | Shift Registers | Shift Registers | Logic - Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | |
| Supply Voltage | 2 | 2V ~ 6V | 2V ~ 6V | |||
| Output Characteristics | 3-State | 3-State | 3-State; Tri-State | |||
| Package Type | Other; PDIP,SO,SOIC,TSSOP | SOP; SSOP; TSSOP; Other; TSSOP16 | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Logic Family | CMOS; HC | CMOS | ||||
| Clock Frequency | 28 MHz |