Texas Instruments CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs CD54HC299F

Description
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F - Texas Instruments
Dallas, TX, United States
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs
CD54HC299F
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs CD54HC299F
High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125

High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
CD54HC299F
Integrated Circuits (ICs) - Logic - Shift Registers CD54HC299F
HIGH SPEED CMOS LOGIC 8-BIT UNIV

HIGH SPEED CMOS LOGIC 8-BIT UNIV

Supplier's Site
Shift Registers - CD54HC299F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
CD54HC299F
Shift Registers CD54HC299F
Shift Shift Register 1 Element 8 Bit 20-CDIP

Shift Shift Register 1 Element 8 Bit 20-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers
Product Number CD54HC299F CD54HC299F CD54HC299F
Product Name CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers
Register Type Universal Universal
Supply Voltage 2 2V ~ 6V
Package Type Other; CDIP,WAFERSALE DIP; Other; 20-CDIP (0.300\", 7.62mm)
Logic Family CMOS; HC
Clock Frequency 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 54195FM - Acme Chip Technology Co., Limited
Specs
Package Type Other; 16-CFlatPack
View Details
2 suppliers
SN54LS673 16-Bit Shift Registers - 5962-8860201LA - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,LCCC
Logic Family TTL; LS
View Details
CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094MT - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers