Texas Instruments CD4508B CMOS Dual 4-Bit Latch CD4508BM

Description
CMOS Dual 4-Bit Latch 24-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Bit Latch 24-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4508B CMOS Dual 4-Bit Latch - CD4508BM - Texas Instruments
Dallas, TX, United States
CD4508B CMOS Dual 4-Bit Latch
CD4508BM
CD4508B CMOS Dual 4-Bit Latch CD4508BM
CMOS Dual 4-Bit Latch 24-SOIC -55 to 125

CMOS Dual 4-Bit Latch 24-SOIC -55 to 125

Buy Now Datasheet
Latches - 296-32922-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SOIC

D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - CD4508BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4508BM
Integrated Circuits (ICs) - Logic - Latches CD4508BM
IC DUAL 4BIT LATCH 20V 24-SOIC

IC DUAL 4BIT LATCH 20V 24-SOIC

Supplier's Site
Logic - Latches - CD4508BM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4508BM
Logic - Latches CD4508BM
IC DUAL 4BIT LATCH 20V 24-SOIC

IC DUAL 4BIT LATCH 20V 24-SOIC

Supplier's Site Datasheet
Latches - CD4508BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4508BM
Latches CD4508BM
D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SOIC

D-Type Transparent Latch 2 Channel 8:8 IC Standard 24-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4508BM 296-32922-5-ND CD4508BM CD4508BM CD4508BM
Product Name CD4508B CMOS Dual 4-Bit Latch Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Output Characteristics 3-State Standard
Supply Voltage 3V; 10 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Operating Current 0.3000 mA
Propagation Delay 140 ns 50 ns 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B-MIL CMOS Dual 4-Bit Latch - CD4508BD3 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers
Flip Flops - 74LS279PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
SN54ALS259 8-Bit Addressable Latches - 5962-8874101EA - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 5.5
Operating Current 22 mA
View Details
3 suppliers