Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers MM54HC193E/883

Description
Win Source Part Number: 1169100-MM54HC193E/8 83 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-MM54HC193E/883, NATNSCMM54HC193E/883 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1169100-MM54HC193E/8 83 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-MM54HC193E/883, NATNSCMM54HC193E/883 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1169100-MM54HC193E/883 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1169100-MM54HC193E/883
Integrated Circuits (ICs) - Logic - Counters, Dividers 1169100-MM54HC193E/883
Win Source Part Number: 1169100-MM54HC193E/8 83 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-MM54HC193E/883, NATNSCMM54HC193E/883 RoHS Status: RoHS non-compliant

Win Source Part Number: 1169100-MM54HC193E/883
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: 2156-MM54HC193E/883,NATNSCMM54HC193E/883
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MM54HC193E/883
Integrated Circuits (ICs) - Logic - Counters, Dividers MM54HC193E/883
IC BINARY COUNTER 4-BIT 20LCCC

IC BINARY COUNTER 4-BIT 20LCCC

Supplier's Site
Counters, Dividers - MM54HC193E/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MM54HC193E/883
Counters, Dividers MM54HC193E/883
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1169100-MM54HC193E/883 MM54HC193E/883 MM54HC193E/883
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Package Type 20-CLCC 20-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024PWR - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
7 suppliers
Dual 4-bit binary ripple counter - 74HC393BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
8 suppliers
Logic - Counters, Dividers - 74HC393PW,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 107 MHz
View Details