Texas Instruments CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider CD4024BM96

Description
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider - CD4024BM96 - Texas Instruments
Dallas, TX, United States
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider
CD4024BM96
CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider CD4024BM96
CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SOIC -55 to 125

CMOS 7-Stage Ripple-Carry Binary Counter/Divider 14-SOIC -55 to 125

Buy Now Datasheet
 - CD4024BM96 - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Binary Counter, 4000/14000/40000 Series, Asynchronous, Negative Edge Triggered, 7-Bit, Up Direction, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD4024BM96 - 012832-CD4024BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4024BM96
012832-CD4024BM96
Logic - Logic - Counters, Dividers - CD4024BM96 012832-CD4024BM96
Manufacturer: Texas Instruments Win Source Part Number: 012832-CD4024BM96 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 7 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 24MHZ Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012832-CD4024BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 7
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 24MHZ
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - 296-14258-6-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14258-6-ND
Counters, Dividers 296-14258-6-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14258-1-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14258-1-ND
Counters, Dividers 296-14258-1-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Counters, Dividers - 296-14258-2-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14258-2-ND
Counters, Dividers 296-14258-2-ND
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now Datasheet
Logic - Counters, Dividers - CD4024BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD4024BM96
Logic - Counters, Dividers CD4024BM96
IC COUNTER/DIVIDER BINRY 14-SOIC

IC COUNTER/DIVIDER BINRY 14-SOIC

Supplier's Site Datasheet
Counters, Dividers - CD4024BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4024BM96
Counters, Dividers CD4024BM96
Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-SOIC

Buy Now
Counters, Dividers - CD4024BM96 - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
CD4024BM96
Counters, Dividers CD4024BM96
IC COUNTER/DIVIDER BINRY 14-SOIC

IC COUNTER/DIVIDER BINRY 14-SOIC

Supplier's Site Datasheet
Counter/divider, Binary, 7 Stage, Soic14; Logic Family / Base Number Texas Instruments - 53AH6768 - Newark, An Avnet Company
Chicago, IL, United States
Counter/divider, Binary, 7 Stage, Soic14; Logic Family / Base Number Texas Instruments
53AH6768
Counter/divider, Binary, 7 Stage, Soic14; Logic Family / Base Number Texas Instruments 53AH6768
COUNTER/DIVIDER, BINARY, 7 STAGE, SOIC14; Logic Family / Base Number:CD4024; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:127; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:3V; RoHS Compliant: Yes

COUNTER/DIVIDER, BINARY, 7 STAGE, SOIC14; Logic Family / Base Number:CD4024; Counter Type:Ripple Carry Binary / Divider; Clock Frequency:24MHz; Count Maximum:127; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:3V; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4024BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4024BM96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4024BM96
IC BINARY COUNTER 7-BIT 14SOIC

IC BINARY COUNTER 7-BIT 14SOIC

Supplier's Site
CMOS 7-Stage ipple-Carry Binary Counter/Divider 14-SOIC -55 to 125 - 815-CD4024BM96 - Utmel Electronic Limited
Hong Kong, China
CMOS 7-Stage ipple-Carry Binary Counter/Divider 14-SOIC -55 to 125
815-CD4024BM96
CMOS 7-Stage ipple-Carry Binary Counter/Divider 14-SOIC -55 to 125 815-CD4024BM96
CMOS 7-Stage ipple-Carry Binary Counter/Divider 14-SOIC -55 to 125

CMOS 7-Stage ipple-Carry Binary Counter/Divider 14-SOIC -55 to 125

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Counters / Dividers
CD4024BM96
Logic ICs >> Counters / Dividers CD4024BM96
Negative Edge 3V~18V 7 1 24MHz SOIC-14 Counters / Dividers ROHS

Negative Edge 3V~18V 7 1 24MHz SOIC-14 Counters / Dividers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4024BM96 CD4024BM96 012832-CD4024BM96 296-14258-6-ND CD4024BM96 CD4024BM96 CD4024BM96 53AH6768 CD4024BM96 815-CD4024BM96 CD4024BM96
Product Name CD4024B CMOS 7-Stage Ripple-Carry Binary Counter/Divider Logic - Logic - Counters, Dividers - CD4024BM96 Counters, Dividers Logic - Counters, Dividers Counters, Dividers Counters, Dividers Counter/divider, Binary, 7 Stage, Soic14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers CMOS 7-Stage ipple-Carry Binary Counter/Divider 14-SOIC -55 to 125 Logic ICs >> Counters / Dividers
Supply Voltage 3V; 18 3 V ~ 18 V 1.8V; 3 V ~ 18 V 3 V ~ 18 V 3V; 3V 5V; 5V 3V~18V
Package Type PDIP,SO,SOIC,TSSOP SOIC; SOIC14 SOIC; 14-SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC; 14-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 14-SOIC (0.154, 3.90mm Width) SOIC
Logic Family CD4000 CMOS CMOS; CMOS
Number of Stages (Bits) 12 bits 7 bits
Operating Current 0.0300 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC161-SP Synchronous 4-Bit Binary Counters - 5962-8407501VEA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP
View Details
CD54HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counters - CD54HC193F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
View Details
5 suppliers
CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - CD74HC40103M - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
SN54HC163 Synchronous 4-Bit Binary Counters - 86076012A - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
3 suppliers