Texas Instruments CD4516B CMOS Presettable Binary Up/Down Counter CD4516BPW

Description
CMOS Presettable Binary Up/Down Counter 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable Binary Up/Down Counter 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BPW - Texas Instruments
Dallas, TX, United States
CD4516B CMOS Presettable Binary Up/Down Counter
CD4516BPW
CD4516B CMOS Presettable Binary Up/Down Counter CD4516BPW
CMOS Presettable Binary Up/Down Counter 16-TSSOP -55 to 125

CMOS Presettable Binary Up/Down Counter 16-TSSOP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-CD4516BPW-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD4516BPW-ND
Counters, Dividers 296-CD4516BPW-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD4516BPW - 866120-CD4516BPW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4516BPW
866120-CD4516BPW
Logic - Logic - Counters, Dividers - CD4516BPW 866120-CD4516BPW
Manufacturer: Texas Instruments Win Source Part Number: 866120-CD4516BPW Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Counter IC Binary Counter Element Bit Positive Edge 16-TSSOP Package: 16-TSSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4516 Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-CD4516BPW, CD4516BPWE4, 296-32924-5, CD4516BPWE4-ND, CD4516BPWG4-ND, CD4516BPW-ND, 296-32924-5-ND, CD4516BPWG4

Manufacturer: Texas Instruments
Win Source Part Number: 866120-CD4516BPW
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter Element Bit Positive Edge 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4516
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-CD4516BPW, CD4516BPWE4, 296-32924-5, CD4516BPWE4-ND, CD4516BPWG4-ND, CD4516BPW-ND, 296-32924-5-ND, CD4516BPWG4

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD4516BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD4516BPW
Integrated Circuits (ICs) - Logic - Counters, Dividers CD4516BPW
IC BINARY COUNTER 4-BIT 16TSSOP

IC BINARY COUNTER 4-BIT 16TSSOP

Supplier's Site
Counters, Dividers - CD4516BPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4516BPW
Counters, Dividers CD4516BPW
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4516BPW 296-CD4516BPW-ND 866120-CD4516BPW CD4516BPW CD4516BPW
Product Name CD4516B CMOS Presettable Binary Up/Down Counter Counters, Dividers Logic - Logic - Counters, Dividers - CD4516BPW Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Features Presettable
Counter Direction Bidirectional Bidirectional
Supply Voltage 3V; 5V; 18 1.8V; 3 V ~ 18 V
Package Type PDIP,SO,TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP SSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family CD4000
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B CMOS Presettable Up/Down Counter - CD4029BEE4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
4 suppliers
SN54HC4040 Asynchronous 12-Bit Binary Counters - 8500401EA - Texas Instruments
Specs
Counter Category Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
CD4520B CMOS Dual Binary Up-Counter - CD4520BM - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
7 suppliers