Texas Instruments CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers CD4511BNSR

Description
CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-SO -55 to 125
Request a Quote Datasheet
Description
CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BNSR - Texas Instruments
Dallas, TX, United States
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers
CD4511BNSR
CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers CD4511BNSR
CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-SO -55 to 125

CMOS BCD-to-7-Segment LED Latch Decoder Drivers 16-SO -55 to 125

Buy Now Datasheet
Ic, Bcd To 7 Seg Latch/decoder, Sop-16; Logic Family / Base Number Texas Instruments - 26AJ5429 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Bcd To 7 Seg Latch/decoder, Sop-16; Logic Family / Base Number Texas Instruments
26AJ5429
Ic, Bcd To 7 Seg Latch/decoder, Sop-16; Logic Family / Base Number Texas Instruments 26AJ5429
IC, BCD TO 7 SEG LATCH/DECODER, SOP-16; Logic Family / Base Number:CD4511; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:SOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes

IC, BCD TO 7 SEG LATCH/DECODER, SOP-16; Logic Family / Base Number:CD4511; Logic Type:BCD to 7 Segment Decoder / Driver / Latch; No. of Outputs:7Outputs; Logic Case Style:SOP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4511BNSR 26AJ5429
Product Name CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers Ic, Bcd To 7 Seg Latch/decoder, Sop-16; Logic Family / Base Number Texas Instruments
Function Decoder Decoder
Input Lines 4
Output Lines 7-Segment Other; 7Outputs
Supply Voltage 3V; 18
Package Type CDIP,PDIP,SO,TSSOP SOP
Unlock Full Specs
to access all available technical data

Similar Products

SN54S139 Dual 2-Line To 4-Line Decoders/Demultiplexers - SN54S139J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HC139EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - M38510/33701BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD74HC139 High Speed CMOS Logic Dual 2-to-4 Line Decoders/Demultiplexers - CD74HC139M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
View Details