Texas Instruments CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers CD4028BM96

Description
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-SOIC -55 to 125
Request a Quote
Description
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4028BM96 is a CMOS BCD-to-Decimal or Binary-to-Octal Decoder/Driver manufactured by Texas Instruments. It is available in a 16-lead small-outline package (SOIC) and operates over a temperature range of -55 to 125 degrees Celsius. This device is designed to decode binary-coded decimal (BCD) inputs into decimal outputs or binary inputs into octal outputs, making it suitable for various digital applications. The part is RoHS compliant and is supplied in quantities of 2500 per large tape and reel. The CD4028BM96 is part of the CD4028B series, which is known for its reliability and performance in decoding applications.

Datasheet Summary
Powered by GS/AI

The CD4028BM96 is a CMOS BCD-to-Decimal or Binary-to-Octal Decoder/Driver manufactured by Texas Instruments. It is available in a 16-lead small-outline package (SOIC) and operates over a temperature range of -55 to 125 degrees Celsius. This device is designed to decode binary-coded decimal (BCD) inputs into decimal outputs or binary inputs into octal outputs, making it suitable for various digital applications. The part is RoHS compliant and is supplied in quantities of 2500 per large tape and reel. The CD4028BM96 is part of the CD4028B series, which is known for its reliability and performance in decoding applications.

Suppliers

Company
Product
Description
Supplier Links
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers - CD4028BM96 - Texas Instruments
Dallas, TX, United States
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers
CD4028BM96
CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers CD4028BM96
CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-SOIC -55 to 125

CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers 16-SOIC -55 to 125

Buy Now Datasheet
 - 6626835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000 Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = 4000
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm

Supplier's Site
 - 6626835P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family. Logic Family = 4000 Logic Function = Decoder, Demultiplexer Demultiplexing Capability = 1-of-10 Number of Elements per Chip = 1 Number of Input Enables per Element = 0 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Delivery on production packaging - Reel. This product is non-returnable.

Texas Instruments range of Encoders, Decoders, Multiplexers, Demultiplexers and Analogue Switches from the 4000 Series CMOS Logic Family.
Logic Family = 4000
Logic Function = Decoder, Demultiplexer
Demultiplexing Capability = 1-of-10
Number of Elements per Chip = 1
Number of Input Enables per Element = 0
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - CD4028BM96 - Rochester Electronics
Newburyport, MA, United States
Decimal Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16

Decimal Decoder/Driver, 4000/14000/40000 Series, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - CD4028BM96 - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CD4028BM96
Signal Switches, Multiplexers, Decoders CD4028BM96
IC DECODER 1 X 4:10 16SOIC

IC DECODER 1 X 4:10 16SOIC

Supplier's Site Datasheet
Ic, Bcd To Decimal Decoder, Soic-16; Logic Family / Base Number Texas Instruments - 29AH3563 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Bcd To Decimal Decoder, Soic-16; Logic Family / Base Number Texas Instruments
29AH3563
Ic, Bcd To Decimal Decoder, Soic-16; Logic Family / Base Number Texas Instruments 29AH3563
IC, BCD TO DECIMAL DECODER, SOIC-16; Logic Family / Base Number:CD4028; Logic Type:BCD to Decimal Decoder; No. of Outputs:10Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

IC, BCD TO DECIMAL DECODER, SOIC-16; Logic Family / Base Number:CD4028; Logic Type:BCD to Decimal Decoder; No. of Outputs:10Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd. Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4028BM96 6626835 CD4028BM96 CD4028BM96 29AH3563
Product Name CD4028B CMOS BCD-to-Decimal or Binary-to-Octal Decoders/Drivers Signal Switches, Multiplexers, Decoders Ic, Bcd To Decimal Decoder, Soic-16; Logic Family / Base Number Texas Instruments
Function Decoder Decoder; Demultiplexer; Decoder/Demultiplexer Decoder Decoder Decoder
Input Lines 4 1 1
Output Lines 10 10 10; Other; 10Outputs
Supply Voltage 3V; 18 3V ~ 18V 18V
Package Type PDIP,SO,SOIC,TSSOP SOIC SOIC; SOIC16 SOIC; 16-SOIC (0.154", 3.90mm Width) SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS139A Dual 2-Line To 4-Line Decoders/Demultiplexers - 76007012A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
74AC11138 3-Line to 8-Line Decoders/Demultiplexers - 74AC11138DRG4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - 5962-9758201QEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
CD74HCT238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HCT238PW - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3 suppliers