Texas Instruments CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select CD4556BM

Description
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs Low on Select 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs Low on Select 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BM - Texas Instruments
Dallas, TX, United States
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select
CD4556BM
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select CD4556BM
CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs Low on Select 16-SOIC -55 to 125

CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select 16-SOIC -55 to 125

Buy Now Datasheet
 - CD4556BM - Rochester Electronics
Newburyport, MA, United States
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexe r with Outputs Low on Select

CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select

Supplier's Site Datasheet
Logic, Dual 1Of4 Decdr/demux, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8570 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 1Of4 Decdr/demux, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8570
Logic, Dual 1Of4 Decdr/demux, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8570
LOGIC, DUAL 1OF4 DECDR/DEMUX, 16SOIC; Logic Family / Base Number:CD4556; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

LOGIC, DUAL 1OF4 DECDR/DEMUX, 16SOIC; Logic Family / Base Number:CD4556; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4556BM CD4556BM 36AJ8570
Product Name CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select Logic, Dual 1Of4 Decdr/demux, 16Soic; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder; Demultiplexer Decoder
Input Lines 1
Output Lines 4 4; Other; 4Outputs
Supply Voltage 3V; 18 18V
Package Type PDIP,SOIC SOIC; SOIC16 SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - CD74HC4511M96 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
SN54HCT238 3-Line To 8-Line Decoders/Demultiplexers - 5962-8974501EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,LCCC
Logic Family HCT
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - SN54HC138J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
 - DP8341N - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; CDIP
View Details