Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HC257M96

Description
Win Source Part Number: 1040321-CD74HC257M96 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC74HC157ADR2G; MC74HC157ADG; SN74HC257D; SN74HC157D; SN74HC157DR; MC74VHC157DR2G; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HC257M96G4-ND,29 6-CD74HC257M96DKR,21 56-CD74HC257M96,CD74 HC257M96-ND,296-CD74 HC257M96CT,TEXTISCD7 4HC257M96,296-CD74HC 257M96TR,CD74HC257M9 6G4,CD74HC257M96E4-N D,CD74HC257M96E4 Base Product Number: 74HC257
Request a Quote Datasheet
Description
Win Source Part Number: 1040321-CD74HC257M96 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC74HC157ADR2G; MC74HC157ADG; SN74HC257D; SN74HC157D; SN74HC157DR; MC74VHC157DR2G; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HC257M96G4-ND,29 6-CD74HC257M96DKR,21 56-CD74HC257M96,CD74 HC257M96-ND,296-CD74 HC257M96CT,TEXTISCD7 4HC257M96,296-CD74HC 257M96TR,CD74HC257M9 6G4,CD74HC257M96E4-N D,CD74HC257M96E4 Base Product Number: 74HC257
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1040321-CD74HC257M96
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1040321-CD74HC257M96
Win Source Part Number: 1040321-CD74HC257M96 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Multiplexer Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC74HC157ADR2G; MC74HC157ADG; SN74HC257D; SN74HC157D; SN74HC157DR; MC74VHC157DR2G; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HC257M96G4-ND,29 6-CD74HC257M96DKR,21 56-CD74HC257M96,CD74 HC257M96-ND,296-CD74 HC257M96CT,TEXTISCD7 4HC257M96,296-CD74HC 257M96TR,CD74HC257M9 6G4,CD74HC257M96E4-N D,CD74HC257M96E4 Base Product Number: 74HC257

Win Source Part Number: 1040321-CD74HC257M96
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Multiplexer
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MC74HC157ADR2G; MC74HC157ADG; SN74HC257D; SN74HC157D; SN74HC157DR; MC74VHC157DR2G;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74HC257M96G4-ND,296-CD74HC257M96DKR,2156-CD74HC257M96,CD74HC257M96-ND,296-CD74HC257M96CT,TEXTISCD74HC257M96,296-CD74HC257M96TR,CD74HC257M96G4,CD74HC257M96E4-ND,CD74HC257M96E4
Base Product Number: 74HC257

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1040321-CD74HC257M96
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - MM54C42J/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; CDIP
View Details
SN54S138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/07701BEA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details