Texas Instruments CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs CD4043BDR

Description
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDR - Texas Instruments
Dallas, TX, United States
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs
CD4043BDR
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs CD4043BDR
CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125

CMOS Quad NOR R/S Latch with 3-State Outputs 16-SOIC -55 to 125

Buy Now Datasheet
Latches - 296-31496-6-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Latches - 296-31496-1-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Latches - 296-31496-2-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now Datasheet
Logic - Logic - Latches - CD4043BDR - 012841-CD4043BDR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Latches - CD4043BDR
012841-CD4043BDR
Logic - Logic - Latches - CD4043BDR 012841-CD4043BDR
Manufacturer: Texas Instruments Win Source Part Number: 012841-CD4043BDR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: S-R Latch Output Type: Tri-State Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 18 V Propagation Delay Time (ns): 50ns Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012841-CD4043BDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: S-R Latch
Output Type: Tri-State
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Propagation Delay Time (ns): 50ns
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Latches - CD4043BDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
CD4043BDR
Latches CD4043BDR
S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

S-R Latch 4 Channel 1:1 IC Tri-State 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - CD4043BDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
CD4043BDR
Integrated Circuits (ICs) - Logic - Latches CD4043BDR
IC NOR R/S LATCH 3ST QUAD 16SOIC

IC NOR R/S LATCH 3ST QUAD 16SOIC

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Latches
CD4043BDR
Logic ICs >> Latches CD4043BDR
SOIC-16 Latches ROHS

SOIC-16 Latches ROHS

Supplier's Site Datasheet
Logic - Latches - CD4043BDR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD4043BDR
Logic - Latches CD4043BDR
IC NOR R/S LATCH 3ST QUAD 16SOIC

IC NOR R/S LATCH 3ST QUAD 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number CD4043BDR 296-31496-6-ND 012841-CD4043BDR CD4043BDR CD4043BDR CD4043BDR CD4043BDR
Product Name CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs Latches Logic - Logic - Latches - CD4043BDR Latches Integrated Circuits (ICs) - Logic - Latches Logic ICs >> Latches Logic - Latches
Output Characteristics 3-State 3-State
Supply Voltage 3V; 10 3V ~ 18V 3 V ~ 18 V 1.8V; 3V ~ 18V 1.8V
Operating Current 0.0600 mA
Propagation Delay 140 ns 50 ns 50 ns 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 9334PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
2 suppliers
CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573E - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
7 suppliers
SN54HC259 8-Bit Addressable Latches - 85519012A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
4 suppliers