Texas Instruments CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HC221NSR

Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SO -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221NSR - Texas Instruments
Dallas, TX, United States
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset
CD74HC221NSR
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HC221NSR
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SO -55 to 125

High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SO -55 to 125

Buy Now Datasheet
 - CD74HC221NSR - Rochester Electronics
Newburyport, MA, United States
Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Monostable Multivibrator, HC/UH Series, 2-Func, CMOS, PDSO16

Supplier's Site Datasheet
Multivibrators - 296-31575-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31575-6-ND
Multivibrators 296-31575-6-ND
Monostable Multivibrator 18ns 16-SO

Monostable Multivibrator 18ns 16-SO

Buy Now Datasheet
Multivibrators - 296-31575-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31575-1-ND
Multivibrators 296-31575-1-ND
Monostable Multivibrator 18ns 16-SO

Monostable Multivibrator 18ns 16-SO

Buy Now Datasheet
Multivibrators - 296-31575-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31575-2-ND
Multivibrators 296-31575-2-ND
Monostable Multivibrator 18ns 16-SO

Monostable Multivibrator 18ns 16-SO

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC221NSR - 765413-CD74HC221NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC221NSR
765413-CD74HC221NSR
Logic - Logic - Multivibrators - CD74HC221NSR 765413-CD74HC221NSR
Manufacturer: Texas Instruments Win Source Part Number: 765413-CD74HC221NSR Series: 74HC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Independent Circuits: 2 Propagation Delay: 18ns Family Name: CD74HC221 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): MM74HC221ASJX; MM74HC221ASJ_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765413-CD74HC221NSR
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 2
Propagation Delay: 18ns
Family Name: CD74HC221
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): MM74HC221ASJX; MM74HC221ASJ_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Multivibrators - CD74HC221NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC221NSR
Logic - Multivibrators CD74HC221NSR
IC MULTIVIBRATOR 18NS 16SO

IC MULTIVIBRATOR 18NS 16SO

Supplier's Site Datasheet
Multivibrators - CD74HC221NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC221NSR
Multivibrators CD74HC221NSR
Monostable Multivibrator 18 ns 16-SO

Monostable Multivibrator 18 ns 16-SO

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC221NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC221NSR
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC221NSR
IC MULTIVIBRATOR 18NS 16SO

IC MULTIVIBRATOR 18NS 16SO

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC221NSR CD74HC221NSR 296-31575-6-ND 765413-CD74HC221NSR CD74HC221NSR CD74HC221NSR CD74HC221NSR
Product Name CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset Multivibrators Logic - Logic - Multivibrators - CD74HC221NSR Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE SOP; Other; SOP16 SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family HC CMOS
Propagation Delay 45 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - DM54121W/883 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type Other; 14-CFlatPack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HCT4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HCT4538ME4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BM96 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
9 suppliers
SN54LS123 Retriggerable Monostable Multivibrators - M38510/31401B2A - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers