Texas Instruments Logic - Logic - Counters, Dividers - DM74163AN DM74163AN

Description
Binary Counter, TTL/H/L Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16
Request a Quote Datasheet
Description
Binary Counter, TTL/H/L Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM74163AN - Rochester Electronics
Newburyport, MA, United States
Binary Counter, TTL/H/L Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Binary Counter, TTL/H/L Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - DM74163AN - 252257-DM74163AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - DM74163AN
252257-DM74163AN
Logic - Logic - Counters, Dividers - DM74163AN 252257-DM74163AN
Manufacturer: Texas Instruments Win Source Part Number: 252257-DM74163AN Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 252257-DM74163AN
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Counters, Dividers - DM74163AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
DM74163AN
Counters, Dividers DM74163AN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - DM74163AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
DM74163AN
Integrated Circuits (ICs) - Logic - Counters, Dividers DM74163AN
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number DM74163AN 252257-DM74163AN DM74163AN DM74163AN
Product Name Logic - Logic - Counters, Dividers - DM74163AN Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Counter Direction UP
Package Type DIP; PDIP; PDIP16 DIP; 16-DIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B-MIL CMOS Presettable Divide-By-N Counter - CD4018BF3A - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 18
Package Type CDIP
View Details
3 suppliers
Logic - Counters, Dividers - 74HCT163DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 45 MHz
View Details
2 suppliers
Logic - Counters, Dividers - 74HC4520DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 69 MHz
View Details
Counter - Up/Down Counter - 750-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details